GE Lighting Lamp LED7DMRX16827/35-12

Description
DIRECTIONAL TYPE 2.2 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MRX16 SHAPE DESIGNATION 400 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR CENTER BEAM CANDLE POWER 1000 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL TYPE 2.2 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MRX16 SHAPE DESIGNATION 400 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR CENTER BEAM CANDLE POWER 1000 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMRX16827/35-12 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 2.2 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MRX16 SHAPE DESIGNATION 400 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR CENTER BEAM CANDLE POWER 1000 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIRECTIONAL TYPE
  • 2.2 INCH
  • UL APPROVAL
  • DRY LOCATION APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MRX16 SHAPE DESIGNATION
  • 400 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • CENTER BEAM CANDLE POWER 1000 CD
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMRX16827/35-12
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details