GE Lighting Lamp LED7DMRX16827/25-12

Description
DIRECTIONAL, DIMMABLE TYPE 2.2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MRX16 SHAPE DESIGNATION 400 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 1800 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 2.2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MRX16 SHAPE DESIGNATION 400 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 1800 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMRX16827/25-12 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, DIMMABLE TYPE 2.2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MRX16 SHAPE DESIGNATION 400 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 1800 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIRECTIONAL, DIMMABLE TYPE
  • 2.2 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MRX16 SHAPE DESIGNATION
  • 400 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 1800 CD
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMRX16827/25-12
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Strip Lights - 1369013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Infrared-Emitter HIS100smd-S - HIS100smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details