GE Lighting Lamp LED7DMR16S830/15

Description
DIRECTIONAL, DIMMABLE TYPE 2.3 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 460 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3800 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 2.3 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 460 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3800 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMR16S830/15 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, DIMMABLE TYPE 2.3 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU5.3 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 460 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 3800 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIRECTIONAL, DIMMABLE TYPE
  • 2.3 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GU5.3 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 460 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 3800 CD
  • BODY COLOR SILVER
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMR16S830/15
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products