GE Lighting Lamp LED7DMR16D830/15-12

Description
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX SILVER GLASS COLOR 15 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 390 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX SILVER GLASS COLOR 15 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 390 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMR16D830/15-12 - GE Lighting
Cleveland, OH, USA
LED TYPE 1.88 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 85 COLOR RENDERING INDEX SILVER GLASS COLOR 15 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 390 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR SPOTLIGHT APPLICATION
  • 12 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 7 W WATTAGE
  • GU5.3 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 3000
  • 85 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 15 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 390 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMR16D830/15-12
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 1846993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Rated Average Life 50000 hours
Maximum Overall Length 9.72 inch (247 mm)
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Light & radiation sources, LEDs - L6286 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details