GE Lighting Lamp LED7DMR16/NFL/TP-12

Description
LED TYPE 1.88 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2 PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 390 LUMEN PACKAGING QUANTITY 3 WITH DIMMABLE
Datasheet
Description
LED TYPE 1.88 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2 PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 390 LUMEN PACKAGING QUANTITY 3 WITH DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DMR16/NFL/TP-12 - GE Lighting
Cleveland, OH, USA
LED TYPE 1.88 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 7 W WATTAGE GU5.3 2 PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 390 LUMEN PACKAGING QUANTITY 3 WITH DIMMABLE
  • LED TYPE
  • 1.88 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 12 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 7 W WATTAGE
  • GU5.3 2 PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 3000
  • 84 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 390 LUMEN
  • PACKAGING QUANTITY 3
  • WITH DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DMR16/NFL/TP-12
Product Name Lamp
Lamp Type Lamp
Lamp Power 7 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 205935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L2433-38NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details