GE Lighting Lamp LED7DG25-W3/827-120

Description
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DG25-W3/827-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DECORATIVE TYPE
  • 4.3 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • GLOBE SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DG25-W3/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Bulbs - 2234545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 150 watts
View Details