GE Lighting Lamp LED7DCAC-C3/827-120

Description
DECORATIVE TYPE 4.8 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E12 CANDELABRA BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DECORATIVE TYPE 4.8 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E12 CANDELABRA BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DCAC-C3/827-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE TYPE 4.8 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E12 CANDELABRA BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DECORATIVE TYPE
  • 4.8 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E12 CANDELABRA BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DCAC-C3/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details