GE Lighting Lamp LED7DAV3/5K-120

Description
DIMMABLE TYPE 4.63 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 500 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX SEMI-OMNI DIRECTIONAL BEAM SPREAD TYPE BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet
Description
DIMMABLE TYPE 4.63 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 500 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX SEMI-OMNI DIRECTIONAL BEAM SPREAD TYPE BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DAV3/5K-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 4.63 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 500 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX SEMI-OMNI DIRECTIONAL BEAM SPREAD TYPE BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 7
  • DIMMABLE TYPE
  • 4.63 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • SEMI-OMNI DIRECTIONAL BEAM SPREAD TYPE
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DAV3/5K-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details