GE Lighting Lamp LED7DA19V2-S/TP-120

Description
LED TYPE 4.43 INCH UL, CUL APPROVAL DAMP LOCATION, SEMI OMNI DIRECTIONAL LIGHTING APPLICATION 120 V VOLTAGE RATING 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX SILVER GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 470 LUMEN PACKAGING QUANTITY 3
Datasheet
Description
LED TYPE 4.43 INCH UL, CUL APPROVAL DAMP LOCATION, SEMI OMNI DIRECTIONAL LIGHTING APPLICATION 120 V VOLTAGE RATING 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX SILVER GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 470 LUMEN PACKAGING QUANTITY 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DA19V2-S/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.43 INCH UL, CUL APPROVAL DAMP LOCATION, SEMI OMNI DIRECTIONAL LIGHTING APPLICATION 120 V VOLTAGE RATING 7 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX SILVER GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 470 LUMEN PACKAGING QUANTITY 3
  • LED TYPE
  • 4.43 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION, SEMI OMNI DIRECTIONAL LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 7 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 470 LUMEN
  • PACKAGING QUANTITY 3
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DA19V2-S/TP-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Light & radiation sources, LEDs - L10762 - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details