GE Lighting Lamp LED6LS3/828-120

Description
4.45 INCH UL APPROVAL INDOOR APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2850 80 COLOR RENDERING INDEX ROHS COMPLIANT BODY COLOR WHITE PACKAGING QUANTITY 16 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 6
Datasheet
Description
4.45 INCH UL APPROVAL INDOOR APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2850 80 COLOR RENDERING INDEX ROHS COMPLIANT BODY COLOR WHITE PACKAGING QUANTITY 16 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED6LS3/828-120 - GE Lighting
Cleveland, OH, USA
4.45 INCH UL APPROVAL INDOOR APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2850 80 COLOR RENDERING INDEX ROHS COMPLIANT BODY COLOR WHITE PACKAGING QUANTITY 16 PER CASE VOLTAGE RATING (V) 120 WATTAGE (W) 6
  • 4.45 INCH
  • UL APPROVAL
  • INDOOR APPLICATION
  • LED LAMP
  • E26 MEDIUM, SCREW-IN BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 450 LUMEN INTENSITY
  • 2850
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 16 PER CASE
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED6LS3/828-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details
Hollow cathode lamp - L2433-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details