GE Lighting Lamp LED6DA19/827-120

Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 480 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 6
Datasheet
Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 480 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED6DA19/827-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 480 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 6
  • DIMMABLE TYPE
  • 4.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 480 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED6DA19/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details