GE Lighting Lamp LED5GU10/NFL/TP

Description
LED TYPE 2.3 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 4.5 W WATTAGE GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 200 LUMEN
Datasheet
Description
LED TYPE 2.3 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 4.5 W WATTAGE GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 200 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED5GU10/NFL/TP - GE Lighting
Cleveland, OH, USA
LED TYPE 2.3 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 4.5 W WATTAGE GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 200 LUMEN
  • LED TYPE
  • 2.3 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 4.5 W WATTAGE
  • GU10 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 200 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED5GU10/NFL/TP
Product Name Lamp
Lamp Type Lamp
Lamp Power 4.5 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Inspection Lamps - 1864626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 5.12 inch (130 mm)
View Details