GE Lighting Lamp LED5DG25-W3/827-120

Description
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 350 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 5
Datasheet
Description
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 350 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED5DG25-W3/827-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 350 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR GLOBE SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 5
  • DECORATIVE TYPE
  • 4.3 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 350 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • GLOBE SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 5
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED5DG25-W3/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2234437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details