GE Lighting Lamp LED4MR16S830/25-12

Description
LED TYPE 1.8 INCH INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 4 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE INITIAL LUMEN 240 CENTER BEAM CANDLE POWER CANDELA 960 CD
Datasheet
Description
LED TYPE 1.8 INCH INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 4 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE INITIAL LUMEN 240 CENTER BEAM CANDLE POWER CANDELA 960 CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4MR16S830/25-12 - GE Lighting
Cleveland, OH, USA
LED TYPE 1.8 INCH INDOOR FLOODLIGHT APPLICATION 12 V VOLTAGE RATING 2 INCH DIAMETER 4 W WATTAGE GU5.3 2-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE INITIAL LUMEN 240 CENTER BEAM CANDLE POWER CANDELA 960 CD
  • LED TYPE
  • 1.8 INCH
  • INDOOR FLOODLIGHT APPLICATION
  • 12 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 4 W WATTAGE
  • GU5.3 2-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 3000
  • 84 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • INITIAL LUMEN 240
  • CENTER BEAM CANDLE POWER CANDELA 960 CD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4MR16S830/25-12
Product Name Lamp
Lamp Type Lamp
Lamp Power 4 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

LED Strip Lights - 2186876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Light & radiation sources, LEDs - L14097-0094GL - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details