GE Lighting Lamp LED4DGU10/NFL/TP-120

Description
LED TYPE 2.3 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 4.5 W WATTAGE GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 180 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 2.3 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 4.5 W WATTAGE GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 180 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 2.3 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 2 INCH DIAMETER 4.5 W WATTAGE GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 180 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 2.3 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 2 INCH DIAMETER
  • 4.5 W WATTAGE
  • GU10 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 180 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DGU10/NFL/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 4.5 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products