LED TYPE
4.3 INCH
UL APPROVAL
DAMP LOCATION, DECORATIVE LIGHTING APPLICATION
120 V VOLTAGE RATING
3.12 INCH DIAMETER
4.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
CLEAR GLASS FINISH
ENERGY SMART[R] BRAND
INITIAL INTENSITY 280 LUMEN
INCLUDES DIMMABLE
GE Lighting
Done
Datasheet
Description
LED TYPE
4.3 INCH
UL APPROVAL
DAMP LOCATION, DECORATIVE LIGHTING APPLICATION
120 V VOLTAGE RATING
3.12 INCH DIAMETER
4.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
CLEAR GLASS FINISH
ENERGY SMART[R] BRAND
INITIAL INTENSITY 280 LUMEN
INCLUDES DIMMABLE
LED TYPE
4.3 INCH
UL APPROVAL
DAMP LOCATION, DECORATIVE LIGHTING APPLICATION
120 V VOLTAGE RATING
3.12 INCH DIAMETER
4.5 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
G25 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
CLEAR GLASS FINISH
ENERGY SMART[R] BRAND
INITIAL INTENSITY 280 LUMEN
INCLUDES DIMMABLE