GE Lighting Lamp LED4DG16C-W/TP-120

Description
LED TYPE 3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 4.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 4.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DG16C-W/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 4.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 3 INCH
  • UL APPROVAL
  • DAMP LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 2.06 INCH DIAMETER
  • 4.5 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 270 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DG16C-W/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 4.5 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Floodlights - 2234510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 150 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details