GE Lighting Lamp LED4DCAM-C3/850-120

Description
DECORATIVE, DIMMABLE TYPE 4.2 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP, CANDLE SHAPE DESCRIPTION ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 4
Description
DECORATIVE, DIMMABLE TYPE 4.2 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP, CANDLE SHAPE DESCRIPTION ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 4

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DCAM-C3/850-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 4.2 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP, CANDLE SHAPE DESCRIPTION ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 4
  • DECORATIVE, DIMMABLE TYPE
  • 4.2 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 300 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • BENT TIP, CANDLE SHAPE DESCRIPTION
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 4
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DCAM-C3/850-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Tube Lights - 2222221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 36 watts
Maximum Overall Length 47.24 inch (1200 mm)
View Details
Phototubes - R6800U-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details