GE Lighting Lamp LED4DCAM-C3/827-120

Description
DECORATIVE TYPE 4.2 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 4
Datasheet
Description
DECORATIVE TYPE 4.2 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DCAM-C3/827-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE TYPE 4.2 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 4
  • DECORATIVE TYPE
  • 4.2 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 300 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DCAM-C3/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2496478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details