GE Lighting Lamp LED4DCAC-C3/827-120

Description
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E12 CANDELABRA BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 4
Datasheet
Description
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E12 CANDELABRA BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DCAC-C3/827-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE TYPE 4.3 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E12 CANDELABRA BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 4
  • DECORATIVE TYPE
  • 4.3 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E12 CANDELABRA BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 300 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • CANDLE ANGULAR, BENT TIP SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DCAC-C3/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-22NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details