LED4DA15-WRVLHT2-120 -- LAMP
GE Lighting
Lamp
LED4DA15-WRVLHT2-120
Description
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A15 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Description
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A15 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Suppliers
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A15 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
- DIMMABLE TYPE
- GENERAL PURPOSE APPLICATION
- LED LAMP
- E26 BASE TYPE
- 15000 LIFE IN HOUR
- A15 SHAPE DESIGNATION
- VOLTAGE RATING (V) 120
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
LED4DA15-WRVLHT2-120 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Lamp Type
Halogen Lamps
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Lamp Type
LED Lamps
Rated Average Life
100000 hours
View Details