GE Lighting Lamp LED4DA15-C/TP-120

Description
LED TYPE 4.43 INCH UL APPROVAL DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.43 INCH UL APPROVAL DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4DA15-C/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.43 INCH UL APPROVAL DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 4.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 270 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.43 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • 120 V VOLTAGE RATING
  • 1.87 INCH DIAMETER
  • 4.5 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 270 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4DA15-C/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 4.5 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-70NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details