GE Lighting Lamp LED4D/GU1083035

Description
DECORATIVE, DIMMABLE, REFLECTOR TYPE 2.1 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT AND TASK LIGHTING, DISPLAY, INDOOR/OUTDOOR LIGHTING, DRY LOCATION APPLICATION LED LAMP GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 3.5
Description
DECORATIVE, DIMMABLE, REFLECTOR TYPE 2.1 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT AND TASK LIGHTING, DISPLAY, INDOOR/OUTDOOR LIGHTING, DRY LOCATION APPLICATION LED LAMP GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 3.5

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4D/GU1083035 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE, REFLECTOR TYPE 2.1 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT AND TASK LIGHTING, DISPLAY, INDOOR/OUTDOOR LIGHTING, DRY LOCATION APPLICATION LED LAMP GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 3.5
  • DECORATIVE, DIMMABLE, REFLECTOR TYPE
  • 2.1 INCH
  • UL (CANADA AND US) APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT AND TASK LIGHTING, DISPLAY, INDOOR/OUTDOOR LIGHTING, DRY LOCATION APPLICATION
  • LED LAMP
  • GU10 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 250 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 3.5
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4D/GU1083035
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 206027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details