GE Lighting Lamp LED4D/GU10/NFLTP-120

Description
DIRECTIONAL, DIMMABLE TYPE 2.3 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 720 CD BODY COLOR WHITE PACKAGING QUANTITY 3 PER CASE BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 4
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 2.3 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 720 CD BODY COLOR WHITE PACKAGING QUANTITY 3 PER CASE BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, DIMMABLE TYPE 2.3 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP GU10 BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 250 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX ACCENT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 720 CD BODY COLOR WHITE PACKAGING QUANTITY 3 PER CASE BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 4
  • DIRECTIONAL, DIMMABLE TYPE
  • 2.3 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GU10 BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 250 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • ACCENT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 720 CD
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 3 PER CASE
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4D/GU10/NFLTP-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details