GE Lighting Lamp LED4.5DA15-C/TP-120

Description
DECORATIVE, DIMMABLE TYPE 3.5 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 4.5
Description
DECORATIVE, DIMMABLE TYPE 3.5 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 4.5

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED4.5DA15-C/TP-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 3.5 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR A15 SHAPE DESIGNATION 300 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX CLEAR GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 4.5
  • DECORATIVE, DIMMABLE TYPE
  • 3.5 INCH
  • UL (CANADA AND US) APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 300 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS COLOR
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 4.5
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED4.5DA15-C/TP-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2222238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
Hollow cathode lamp - L2433-24NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details