GE Lighting Lamp LED3DCAM-V-120

Description
DECORATIVE, DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL PENDANT, CHANDELIER, DECORATIVE FIXTURE, DAMP LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR CAM SHAPE DESIGNATION 300 LUMEN INTENSITY 2500 80 COLOR RENDERING INDEX GOLDEN TINTED GLASS FINISH BENT TIP, CANDLE SHAPE DESCRIPTION OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 3
Description
DECORATIVE, DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL PENDANT, CHANDELIER, DECORATIVE FIXTURE, DAMP LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR CAM SHAPE DESIGNATION 300 LUMEN INTENSITY 2500 80 COLOR RENDERING INDEX GOLDEN TINTED GLASS FINISH BENT TIP, CANDLE SHAPE DESCRIPTION OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 3

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED3DCAM-V-120 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL PENDANT, CHANDELIER, DECORATIVE FIXTURE, DAMP LOCATION APPLICATION LED LAMP E26 BASE TYPE 15000 LIFE IN HOUR CAM SHAPE DESIGNATION 300 LUMEN INTENSITY 2500 80 COLOR RENDERING INDEX GOLDEN TINTED GLASS FINISH BENT TIP, CANDLE SHAPE DESCRIPTION OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 3
  • DECORATIVE, DIMMABLE TYPE
  • 4.4 INCH
  • UL (CANADA AND US) APPROVAL
  • PENDANT, CHANDELIER, DECORATIVE FIXTURE, DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 15000 LIFE IN HOUR
  • CAM SHAPE DESIGNATION
  • 300 LUMEN INTENSITY
  • 2500
  • 80 COLOR RENDERING INDEX
  • GOLDEN TINTED GLASS FINISH
  • BENT TIP, CANDLE SHAPE DESCRIPTION
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 3
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED3DCAM-V-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details