GE Lighting Lamp LED36T8/G/8/830

Description
REFIT, REMOTE TYPE 96 INCH UL 1598, CUL, UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 1-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 4200 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 30
Description
REFIT, REMOTE TYPE 96 INCH UL 1598, CUL, UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 1-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 4200 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 30

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED36T8/G/8/830 - GE Lighting
Cleveland, OH, USA
REFIT, REMOTE TYPE 96 INCH UL 1598, CUL, UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 1-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 4200 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 30
  • REFIT, REMOTE TYPE
  • 96 INCH
  • UL 1598, CUL, UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 1-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 4200 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 30
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED36T8/G/8/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 2186876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details