GE Lighting Lamp LED36T5/G/4/835

Description
46 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 31
Description
46 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 31

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED36T5/G/4/835 - GE Lighting
Cleveland, OH, USA
46 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 31
  • 46 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G5 BASE TYPE
  • 50000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4200 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLIANT
  • BEAM SPREAD ANGLE (DEG) LESS THAN 270
  • WATTAGE (W) 31
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED36T5/G/4/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-20NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details