GE Lighting Lamp LED36T5/G/4/830

Description
46 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 31
Description
46 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 31

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED36T5/G/4/830 - GE Lighting
Cleveland, OH, USA
46 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) LESS THAN 270 WATTAGE (W) 31
  • 46 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G5 BASE TYPE
  • 50000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 4100 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLIANT
  • BEAM SPREAD ANGLE (DEG) LESS THAN 270
  • WATTAGE (W) 31
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED36T5/G/4/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 2222236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details