GE Lighting Lamp LED2S14-IO-C/TP-120

Description
LED TYPE 3.4 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.75 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR S14 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet
Description
LED TYPE 3.4 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.75 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR S14 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2S14-IO-C/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 3.4 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.75 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR S14 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
  • LED TYPE
  • 3.4 INCH
  • UL APPROVAL
  • WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 1.75 INCH DIAMETER
  • 2.4 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • S14 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 100 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2S14-IO-C/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.4 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
800B 16 mm Push-Button LED Bulb - 800B-N3R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details