GE Lighting Lamp LED2S14-IO-830/F-120

Description
LED TYPE 3.4 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, SIGN APPLICATION 120 V VOLTAGE RATING 1.75 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR S14 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet
Description
LED TYPE 3.4 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, SIGN APPLICATION 120 V VOLTAGE RATING 1.75 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR S14 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 3.4 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, SIGN APPLICATION 120 V VOLTAGE RATING 1.75 INCH DIAMETER 2.4 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR S14 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
  • LED TYPE
  • 3.4 INCH
  • UL APPROVAL
  • WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, SIGN APPLICATION
  • 120 V VOLTAGE RATING
  • 1.75 INCH DIAMETER
  • 2.4 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • S14 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 100 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2S14-IO-830/F-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.4 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Tube Lights - 2492966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 22 watts
Maximum Overall Length 59.06 inch (1500 mm)
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details