GE Lighting Lamp LED2G25M-W/ES/TP-120

Description
LED TYPE 4.3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 2.3 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 95 LUMEN
Datasheet
Description
LED TYPE 4.3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 2.3 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 95 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 4.3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 2.3 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR G25 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 95 LUMEN
  • LED TYPE
  • 4.3 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 3.12 INCH DIAMETER
  • 2.3 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 95 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2G25M-W/ES/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.3 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers