GE Lighting Lamp LED2G25M/CLR-120

Description
LED TYPE 4.3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 2.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR G25 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 80 LUMEN
Datasheet
Description
LED TYPE 4.3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 2.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR G25 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 80 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2G25M/CLR-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 3.12 INCH DIAMETER 2.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR G25 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 80 LUMEN
  • LED TYPE
  • 4.3 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 3.12 INCH DIAMETER
  • 2.8 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 12000 LIFE IN HOUR
  • G25 SHAPE DESIGNATION
  • 2900
  • 82 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 80 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2G25M/CLR-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.8 watts
Rated Average Life 12000 hours
Unlock Full Specs
to access all available technical data

Similar Products