GE Lighting Lamp LED2G16C-W/ES/TP

Description
LED TYPE 3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 1.8 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet
Description
LED TYPE 3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 1.8 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2G16C-W/ES/TP - GE Lighting
Cleveland, OH, USA
LED TYPE 3 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 2.06 INCH DIAMETER 1.8 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR G16.5 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
  • LED TYPE
  • 3 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 2.06 INCH DIAMETER
  • 1.8 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • G16.5 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 75 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2G16C-W/ES/TP
Product Name Lamp
Lamp Type Lamp
Lamp Power 1.8 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2234540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
Hollow cathode lamp - L233-76NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details