GE Lighting Lamp LED2DCAM-C/827-120

Description
LED TYPE 4.5 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 2.2 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 90 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.5 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 2.2 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 90 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2DCAM-C/827-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.5 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 2.2 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 90 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.5 INCH
  • UL APPROVAL
  • DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.37 INCH DIAMETER
  • 2.2 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 90 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2DCAM-C/827-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.2 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
800B 16 mm Push-Button LED Bulb - 800B-N3W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L233-20NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details