GE Lighting Lamp LED2CAM-C/ES/TP

Description
LED TYPE 4.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet
Description
LED TYPE 4.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2CAM-C/ES/TP - GE Lighting
Cleveland, OH, USA
LED TYPE 4.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 1.8 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 75 LUMEN
  • LED TYPE
  • 4.5 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.38 INCH DIAMETER
  • 1.8 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 75 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2CAM-C/ES/TP
Product Name Lamp
Lamp Type Lamp
Lamp Power 1.8 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Inspection Lamps - 1864627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS100SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details