GE Lighting Lamp LED2CAC/W-120

Description
LED TYPE 4.1 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 12000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 60 LUMEN
Datasheet
Description
LED TYPE 4.1 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 12000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 60 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2CAC/W-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.1 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.38 INCH DIAMETER 2 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 12000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX FROSTED GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 60 LUMEN
  • LED TYPE
  • 4.1 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.38 INCH DIAMETER
  • 2 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 12000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 2900
  • 82 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 60 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2CAC/W-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2 watts
Rated Average Life 12000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
800B 16 mm Push-Button LED Bulb - 800B-N3W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details