GE Lighting Lamp LED2CAC-IO-830/F-120

Description
LED TYPE 3.8 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 2.4 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH FLUTED, BLUNT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet
Description
LED TYPE 3.8 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 2.4 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH FLUTED, BLUNT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 3.8 INCH UL APPROVAL WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 2.4 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 3000 80 COLOR RENDERING INDEX CLEAR GLASS FINISH FLUTED, BLUNT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 100 LUMEN
  • LED TYPE
  • 3.8 INCH
  • UL APPROVAL
  • WET LOCATION, INDOOR/OUTDOOR DECORATIVE LIGHTING, HAND LANTERN, POST LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 1.37 INCH DIAMETER
  • 2.4 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 3000
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • FLUTED, BLUNT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 100 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2CAC-IO-830/F-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.4 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L2433-30NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details