GE Lighting Lamp LED2A15CLR-120

Description
LED TYPE 3.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 2.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR A15 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 80 LUMEN
Datasheet
Description
LED TYPE 3.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 2.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR A15 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 80 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED2A15CLR-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 3.5 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING APPLICATION 120 V VOLTAGE RATING 1.87 INCH DIAMETER 2.5 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR A15 SHAPE DESIGNATION 2900 82 COLOR RENDERING INDEX CLEAR GLASS FINISH ENERGY SMART[R] BRAND INITIAL INTENSITY 80 LUMEN
  • LED TYPE
  • 3.5 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING APPLICATION
  • 120 V VOLTAGE RATING
  • 1.87 INCH DIAMETER
  • 2.5 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 12000 LIFE IN HOUR
  • A15 SHAPE DESIGNATION
  • 2900
  • 82 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 80 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED2A15CLR-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 2.5 watts
Rated Average Life 12000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details