GE Lighting Lamp LED28P38S830/40-120

Description
DIRECTIONAL, NON-DIMMING TYPE 5.31 INCH UL APPROVAL COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 5600 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 28
Datasheet
Description
DIRECTIONAL, NON-DIMMING TYPE 5.31 INCH UL APPROVAL COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 5600 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED28P38S830/40-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, NON-DIMMING TYPE 5.31 INCH UL APPROVAL COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 5600 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 28
  • DIRECTIONAL, NON-DIMMING TYPE
  • 5.31 INCH
  • UL APPROVAL
  • COMMERCIAL, INDOOR/OUTDOOR, TRACK AND RECESSED LIGHT FIXTURE, DRY LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2400 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 5600 CD
  • BODY COLOR SILVER
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 28
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED28P38S830/40-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2234551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details