GE Lighting Lamp LED28P38S830/15-120

Description
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL INDOOR FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 20000 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 28
Datasheet
Description
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL INDOOR FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 20000 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED28P38S830/15-120 - GE Lighting
Cleveland, OH, USA
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL INDOOR FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2400 LUMEN INTENSITY 3000 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 20000 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 28
  • PARABOLIC REFLECTOR TYPE
  • 5.3 INCH
  • UL (CANADA AND US) APPROVAL
  • INDOOR FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2400 LUMEN INTENSITY
  • 3000
  • 82 COLOR RENDERING INDEX
  • SILVER GLASS FINISH
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 20000 CD
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 28
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED28P38S830/15-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products