GE Lighting Lamp LED26DP38S835/40-120

Description
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1900 LUMEN INTENSITY 3500 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4000 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 26
Datasheet
Description
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1900 LUMEN INTENSITY 3500 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4000 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PARABOLIC REFLECTOR TYPE 5.3 INCH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1900 LUMEN INTENSITY 3500 82 COLOR RENDERING INDEX SILVER GLASS FINISH SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4000 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 26
  • PARABOLIC REFLECTOR TYPE
  • 5.3 INCH
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1900 LUMEN INTENSITY
  • 3500
  • 82 COLOR RENDERING INDEX
  • SILVER GLASS FINISH
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 4000 CD
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 26
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED26DP38S835/40-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 206024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 20 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details