PARABOLIC REFLECTOR TYPE
5.3 INCH
UL (CANADA AND US) APPROVAL
INDOOR/OUTDOOR, SPOTLIGHT APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1500 LUMEN INTENSITY
3000
82 COLOR RENDERING INDEX
SILVER GLASS FINISH
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 24000 CD
BEAM SPREAD ANGLE (DEG) 12
VOLTAGE RATING (V) 120
WATTAGE (W) 26
GE Lighting
Done
Datasheet
Description
PARABOLIC REFLECTOR TYPE
5.3 INCH
UL (CANADA AND US) APPROVAL
INDOOR/OUTDOOR, SPOTLIGHT APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1500 LUMEN INTENSITY
3000
82 COLOR RENDERING INDEX
SILVER GLASS FINISH
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 24000 CD
BEAM SPREAD ANGLE (DEG) 12
VOLTAGE RATING (V) 120
WATTAGE (W) 26
PARABOLIC REFLECTOR TYPE
5.3 INCH
UL (CANADA AND US) APPROVAL
INDOOR/OUTDOOR, SPOTLIGHT APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1500 LUMEN INTENSITY
3000
82 COLOR RENDERING INDEX
SILVER GLASS FINISH
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 24000 CD
BEAM SPREAD ANGLE (DEG) 12
VOLTAGE RATING (V) 120
WATTAGE (W) 26
PARABOLIC REFLECTOR TYPE
5.3 INCH
UL (CANADA AND US) APPROVAL
INDOOR/OUTDOOR, SPOTLIGHT APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1500 LUMEN INTENSITY
3000
82 COLOR RENDERING INDEX
SILVER GLASS FINISH
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 24000 CD
BEAM SPREAD ANGLE (DEG) 12
VOLTAGE RATING (V) 120
WATTAGE (W) 26
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Lamps
Product Number
LED26DP38S830/12-120
Product Name
Lamp
Lamp Type
Lamp
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems