GE Lighting Lamp LED22A50/150-EC2-120

Description
NON-DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION SOFT WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE VOLTAGE RATING (V) 120
Description
NON-DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION SOFT WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE VOLTAGE RATING (V) 120

Suppliers

Company
Product
Description
Supplier Links
NON-DIMMABLE TYPE GENERAL PURPOSE APPLICATION LED LAMP E26 BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION SOFT WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE VOLTAGE RATING (V) 120
  • NON-DIMMABLE TYPE
  • GENERAL PURPOSE APPLICATION
  • LED LAMP
  • E26 BASE TYPE
  • 25000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • SOFT WHITE GLASS COLOR
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • VOLTAGE RATING (V) 120
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED22A50/150-EC2-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details