GE Lighting Lamp LED21T8/4/850

Description
48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 18
Datasheet
Description
48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED21T8/4/850 - GE Lighting
Cleveland, OH, USA
48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2200 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 18
  • 48 INCH
  • UL, DLC, NSF APPROVAL
  • FOOD, DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2200 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGE QUANTITY 10 PER CASE
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED21T8/4/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Tube Lights - 2492963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 9 watts
Maximum Overall Length 23.62 inch (600 mm)
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers