GE Lighting Lamp LED1C7/W/CD2-120

Description
LED TYPE 2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION 120 V VOLTAGE RATING 0.87 INCH DIAMETER 0.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 25000 LIFE IN HOUR C7 SHAPE DESIGNATION 2700 FROSTED GLASS FINISH WHITE GLASS COLOR ENERGY SMART[R] BRAND
Datasheet
Description
LED TYPE 2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION 120 V VOLTAGE RATING 0.87 INCH DIAMETER 0.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 25000 LIFE IN HOUR C7 SHAPE DESIGNATION 2700 FROSTED GLASS FINISH WHITE GLASS COLOR ENERGY SMART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED1C7/W/CD2-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 2 INCH UL APPROVAL DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION 120 V VOLTAGE RATING 0.87 INCH DIAMETER 0.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 25000 LIFE IN HOUR C7 SHAPE DESIGNATION 2700 FROSTED GLASS FINISH WHITE GLASS COLOR ENERGY SMART[R] BRAND
  • LED TYPE
  • 2 INCH
  • UL APPROVAL
  • DRY LOCATION, DECORATIVE LIGHTING, NIGHTLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 0.87 INCH DIAMETER
  • 0.5 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • C7 SHAPE DESIGNATION
  • 2700
  • FROSTED GLASS FINISH
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED1C7/W/CD2-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 0.5000 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details
LED Bulbs - 2234571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 100 watts
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details