GE Lighting Lamp LED19GX24Q-V/835

Description
VERTICAL TYPE 6.42 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GX24Q PLUG-IN BASE TYPE 50000 LIFE IN HOUR 1950 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX WHITE GLASS COLOR ROHS COMPLIANT WATTAGE (W) 18.5
Datasheet
Description
VERTICAL TYPE 6.42 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GX24Q PLUG-IN BASE TYPE 50000 LIFE IN HOUR 1950 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX WHITE GLASS COLOR ROHS COMPLIANT WATTAGE (W) 18.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED19GX24Q-V/835 - GE Lighting
Cleveland, OH, USA
VERTICAL TYPE 6.42 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP GX24Q PLUG-IN BASE TYPE 50000 LIFE IN HOUR 1950 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX WHITE GLASS COLOR ROHS COMPLIANT WATTAGE (W) 18.5
  • VERTICAL TYPE
  • 6.42 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • GX24Q PLUG-IN BASE TYPE
  • 50000 LIFE IN HOUR
  • 1950 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ROHS COMPLIANT
  • WATTAGE (W) 18.5
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED19GX24Q-V/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS100SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details