GE Lighting Lamp LED18T8/G/3/840

Description
36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 16
Datasheet
Description
36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18T8/G/3/840 - GE Lighting
Cleveland, OH, USA
36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 16
  • 36 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1900 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 16
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18T8/G/3/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details