GE Lighting Lamp LED18T8/G/3/830

Description
36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 16
Datasheet
Description
36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18T8/G/3/830 - GE Lighting
Cleveland, OH, USA
36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 16
  • 36 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 16
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18T8/G/3/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
Xenon & mercury-xenon lamps - Long Life 150W Xenon Lamp - Hamamatsu Photonics Europe
Specs
Lamp Power 150 watts
Rated Average Life 4000 hours
View Details