GE Lighting Lamp LED18P38L830/40-120

Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 83 COLOR RENDERING INDEX SILVER GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1150 LUMEN
Datasheet
Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 83 COLOR RENDERING INDEX SILVER GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1150 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P38L830/40-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 83 COLOR RENDERING INDEX SILVER GLASS COLOR 40 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1150 LUMEN
  • LED TYPE
  • 5.31 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 4.75 INCH DIAMETER
  • 18 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 50000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 3000
  • 83 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 40 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 1150 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P38L830/40-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 18 watts
Rated Average Life 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 2515128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details